The CD54ACT244 is a non-inverting octal buffer/line driver featuring 3-state outputs, designed using Texas Instruments' advanced CMOS technology. It operates within a voltage range of 1.5V to 5.5V, providing balanced noise immunity at 30% of the supply voltage. The device supports an output drive current of ±24mA, allowing it to fan out to 15 FAST ICs and drive 50-ohm transmission lines effectively. The CD54ACT244 is available in a 20-pin CDIP package and is rated for operation in temperatures ranging from -55°C to 125°C. This product is suitable for applications requiring reliable signal buffering and driving capabilities in a compact form factor.
Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs 20-CDIP -55 to 125
Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs 20-CDIP -55 to 125 Product overview: CD54ACT244F3A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD54ACT244F3A can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD54ACT244F3A | 704-CD54ACT244F3A |
| Product Name | CD54ACT244 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs | Interface Transceiver IC |
| Technology | ACT |