Texas Instruments CD40107B CMOS Dual 2-Input NAND Buffer/Driver CD40107BPW

Description
CMOS Dual 2-Input NAND Buffer/Driver 8-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 2-Input NAND Buffer/Driver 8-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40107B CMOS Dual 2-Input NAND Buffer/Driver - CD40107BPW - Texas Instruments
Dallas, TX, United States
CD40107B CMOS Dual 2-Input NAND Buffer/Driver
CD40107BPW
CD40107B CMOS Dual 2-Input NAND Buffer/Driver CD40107BPW
CMOS Dual 2-Input NAND Buffer/Driver 8-TSSOP -55 to 125

CMOS Dual 2-Input NAND Buffer/Driver 8-TSSOP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1038512-CD40107BPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1038512-CD40107BPW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1038512-CD40107BPW
Win Source Part Number: 1038512-CD40107BPW Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 4000B Features: Open Drain Package: Tube Number of Circuits: 2 Standard Package: 150 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 68mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 4 µA Logic Level - Low: 1.5V ~ 4V Logic Level - High: 3.5V ~ 11V Voltage - Supply: 3V ~ 18V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC100LVEL32DT; 74HCT2G00DP,125; 74HC2G00DP,125; NC7WZ38K8X; 74LVC2G38DP,125; NC7WP00K8XCD40107BPW .; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD40107BPWG4-ND,296- 32858-5,CD40107BPWE4 ,CD40107BPWE4-ND,CD4 0107BPW-ND,CD40107BP WG4 Base Product Number: CD40107

Win Source Part Number: 1038512-CD40107BPW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 4000B
Features: Open Drain
Package: Tube
Number of Circuits: 2
Standard Package: 150
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 68mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 1.5V ~ 4V
Logic Level - High: 3.5V ~ 11V
Voltage - Supply: 3V ~ 18V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MC100LVEL32DT; 74HCT2G00DP,125; 74HC2G00DP,125; NC7WZ38K8X; 74LVC2G38DP,125; NC7WP00K8XCD40107BPW .;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD40107BPWG4-ND,296-32858-5,CD40107BPWE4,CD40107BPWE4-ND,CD40107BPW-ND,CD40107BPWG4
Base Product Number: CD40107

Buy Now Datasheet
Singapore, Singapore
18V 136mA TSSOP Logic IC
705-CD40107BPW
18V 136mA TSSOP Logic IC 705-CD40107BPW
2-Ch 2-In NAND Gate IC, CMOS, 3-18V, Open-Drain, 136mA, TSSOP Product overview: CD40107BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 136mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 136mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BPW can be used for catalog matching and distributor lookup.

2-Ch 2-In NAND Gate IC, CMOS, 3-18V, Open-Drain, 136mA, TSSOP Product overview: CD40107BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 136mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 136mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32858-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32858-5-ND
Gates and Inverters 296-32858-5-ND
NAND Gate IC 2 Channel Open Drain 8-TSSOP

NAND Gate IC 2 Channel Open Drain 8-TSSOP

Buy Now Datasheet
Gates and Inverters - CD40107BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD40107BPW
Gates and Inverters CD40107BPW
NAND Gate IC 2 Channel Open Drain 8-TSSOP

NAND Gate IC 2 Channel Open Drain 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD40107BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD40107BPW
Integrated Circuits (ICs) - Logic - Gates and Inverters CD40107BPW
IC GATE NAND 2CH 2-INP 8TSSOP

IC GATE NAND 2CH 2-INP 8TSSOP

Supplier's Site
Logic, Gate Nand Dual 2Input, 8Tssop; Logic Family / Base Number Texas Instruments - 36AJ8501 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Nand Dual 2Input, 8Tssop; Logic Family / Base Number Texas Instruments
36AJ8501
Logic, Gate Nand Dual 2Input, 8Tssop; Logic Family / Base Number Texas Instruments 36AJ8501
LOGIC, GATE NAND DUAL 2INPUT, 8TSSOP; Logic Family / Base Number:CD40107; Logic Type:NAND Buffer / Driver; Output Current:136mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

LOGIC, GATE NAND DUAL 2INPUT, 8TSSOP; Logic Family / Base Number:CD40107; Logic Type:NAND Buffer / Driver; Output Current:136mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD40107BPW
Logic Gates CD40107BPW
Logic Gates CMOS Dual 2-Input NAND Buffer/Driver

Logic Gates CMOS Dual 2-Input NAND Buffer/Driver

Buy Now Datasheet
Logic - Gates and Inverters - CD40107BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD40107BPW
Logic - Gates and Inverters CD40107BPW
IC GATE NAND OD 2CH 2-INP 8TSSOP

IC GATE NAND OD 2CH 2-INP 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD40107BPW 1038512-CD40107BPW 705-CD40107BPW 296-32858-5-ND CD40107BPW CD40107BPW 36AJ8501 CD40107BPW CD40107BPW
Product Name CD40107B CMOS Dual 2-Input NAND Buffer/Driver Integrated Circuits (ICs) - Logic - Gates and Inverters 18V 136mA TSSOP Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Gate Nand Dual 2Input, 8Tssop; Logic Family / Base Number Texas Instruments Logic Gates Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NOT; NAND; NAND Gate NAND; NAND GATE, Buffer NAND NAND; NAND Gate NAND Buffer/Driver; NAND; NAND Buffer / Driver NOT; NAND
Supply Voltage 3V; 10 3V ~ 18V 18V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000
Operating Current 0.0600 mA 68 mA 136 mA 0.0040 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Through Hole
View Details
2 suppliers
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers