CMOS Dual 2-Input NAND Buffer/Driver 8-SO -55 to 125
NAND Gate IC 2 Channel Open Drain 8-SO
NAND Gate IC 2 Channel Open Drain 8-SO
NAND Gate IC 2 Channel Open Drain 8-SO
2-Ch 2-In NAND Gate IC, 3-18V, Open-Drain, 8-SO, CMOS Product overview: CD40107BPSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40107BPSR can be used for catalog matching and distributor lookup.
NAND Gate, 4000/14000/40000 Series, 2-Func, 2-Input, CMOS, PDSO8
IC GATE NAND 2CH 2-INP 8SO
NAND Gate IC 2 Channel Open Drain 8-SO
IC GATE NAND OD 2CH 2-INP 8SO
Logic Gates Dual 2-Input NAND
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD40107BPSR | 296-14083-2-ND | 705-CD40107BPSR | CD40107BPSR | CD40107BPSR | CD40107BPSR | CD40107BPSR | CD40107BPSR |
| Product Name | CD40107B CMOS Dual 2-Input NAND Buffer/Driver | Gates and Inverters | 18V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | Buffer/Driver; NAND | NAND | NAND; NAND GATE | AND; NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | ||
| Logic Family | CD4000 | CMOS | ||||||
| Operating Current | 0.0600 mA | 68 mA | 0.0040 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |