Texas Instruments CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBNSR

Description
CMOS Dual Complementary Pair Plus Inverter 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Complementary Pair Plus Inverter 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4007UB CMOS Dual Complementary Pair Plus Inverter - CD4007UBNSR - Texas Instruments
Dallas, TX, United States
CD4007UB CMOS Dual Complementary Pair Plus Inverter
CD4007UBNSR
CD4007UB CMOS Dual Complementary Pair Plus Inverter CD4007UBNSR
CMOS Dual Complementary Pair Plus Inverter 14-SO -55 to 125

CMOS Dual Complementary Pair Plus Inverter 14-SO -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18V Logic IC
703-CD4007UBNSR
Dual 18V Logic IC 703-CD4007UBNSR
CMOS Dual Pair Plus Inverter IC, 3-Input, 3-Output, SOP, 18V Product overview: CD4007UBNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007UBNSR can be used for catalog matching and distributor lookup.

CMOS Dual Pair Plus Inverter IC, 3-Input, 3-Output, SOP, 18V Product overview: CD4007UBNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007UBNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - CD4007UBNSR - 866080-CD4007UBNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD4007UBNSR
866080-CD4007UBNSR
Logic - Logic - Specialty Logic - CD4007UBNSR 866080-CD4007UBNSR
Manufacturer: Texas Instruments Win Source Part Number: 866080-CD4007UBNSR Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Complementary Pair Plus Inverter IC 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4007 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31479-6-ND, 296-31479-2, 296-CD4007UBNSRTR, 296-31479-1, CD4007UBNSRE4, CD4007UBNSRE4-ND, 296-CD4007UBNSRCT, 296-31479-6, 296-31479-2-ND, 296-31479-1-ND, 296-CD4007UBNSRDKR, CD4007UBNSR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866080-CD4007UBNSR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Complementary Pair Plus Inverter IC 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4007
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31479-6-ND, 296-31479-2, 296-CD4007UBNSRTR, 296-31479-1, CD4007UBNSRE4, CD4007UBNSRE4-ND, 296-CD4007UBNSRCT, 296-31479-6, 296-31479-2-ND, 296-31479-1-ND, 296-CD4007UBNSRDKR, CD4007UBNSR-ND

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4007UBNSR 703-CD4007UBNSR 866080-CD4007UBNSR
Product Name CD4007UB CMOS Dual Complementary Pair Plus Inverter Dual 18V Logic IC Logic - Logic - Specialty Logic - CD4007UBNSR
Gate Type NOT NOT; Inverter
Supply Voltage 3V; 10 18V
Logic Family CD4000
Propagation Delay 60 ns 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
 - 54S132DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details