Texas Instruments CD4002B CMOS Dual 4-Input NOR Gate CD4002BPWR

Description
CMOS Dual 4-Input NOR Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input NOR Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4002B CMOS Dual 4-Input NOR Gate - CD4002BPWR - Texas Instruments
Dallas, TX, United States
CD4002B CMOS Dual 4-Input NOR Gate
CD4002BPWR
CD4002B CMOS Dual 4-Input NOR Gate CD4002BPWR
CMOS Dual 4-Input NOR Gate 14-TSSOP -55 to 125

CMOS Dual 4-Input NOR Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-14239-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14239-6-ND
Gates and Inverters 296-14239-6-ND
NOR Gate IC 2 Channel 14-TSSOP

NOR Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-14239-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14239-2-ND
Gates and Inverters 296-14239-2-ND
NOR Gate IC 2 Channel 14-TSSOP

NOR Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-14239-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14239-1-ND
Gates and Inverters 296-14239-1-ND
NOR Gate IC 2 Channel 14-TSSOP

NOR Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
 - CD4002BPWR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Dual 18V TSSOP Logic IC - 705-CD4002BPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 18V TSSOP Logic IC
705-CD4002BPWR
Dual 18V TSSOP Logic IC 705-CD4002BPWR
CMOS Dual 4-Input NOR Gate, 18V, 125°C, TSSOP Product overview: CD4002BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4002BPWR can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input NOR Gate, 18V, 125°C, TSSOP Product overview: CD4002BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4002BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4002BPWR - 1159528-CD4002BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4002BPWR
1159528-CD4002BPWR
Logic - Logic - Gates and Inverters - CD4002BPWR 1159528-CD4002BPWR
Manufacturer: Texas Instruments Win Source Part Number: 1159528-CD4002BPWR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159528-CD4002BPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Gates and Inverters - CD4002BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4002BPWR
Logic - Gates and Inverters CD4002BPWR
IC GATE NOR 2CH 4-INP 14TSSOP

IC GATE NOR 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4002BPWR
Logic Gates CD4002BPWR
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
IC GATE NOR 2CH 4-INP 14-TSSOP - 815-CD4002BPWR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 2CH 4-INP 14-TSSOP
815-CD4002BPWR
IC GATE NOR 2CH 4-INP 14-TSSOP 815-CD4002BPWR
IC GATE NOR 2CH 4-INP 14-TSSOP

IC GATE NOR 2CH 4-INP 14-TSSOP

Supplier's Site
Gates and Inverters - CD4002BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4002BPWR
Gates and Inverters CD4002BPWR
NOR Gate IC 2 Channel 14-TSSOP

NOR Gate IC 2 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4002BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4002BPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4002BPWR
IC GATE NOR 2CH 4-INP 14TSSOP

IC GATE NOR 2CH 4-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4002BPWR 296-14239-6-ND CD4002BPWR 705-CD4002BPWR 1159528-CD4002BPWR CD4002BPWR CD4002BPWR 815-CD4002BPWR CD4002BPWR CD4002BPWR
Product Name CD4002B CMOS Dual 4-Input NOR Gate Gates and Inverters Dual 18V TSSOP Logic IC Logic - Logic - Gates and Inverters - CD4002BPWR Logic - Gates and Inverters Logic Gates IC GATE NOR 2CH 4-INP 14-TSSOP Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR OR; NOR NOR; NOR GATE NOT NOT; NOR NOR NOR; NOR Gate NOR
Supply Voltage 3V; 10 3V ~ 18V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 5V; 5V 1.8V; 3V ~ 18V 1.8V
Logic Family CD4000 CMOS CMOS CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Logic IC - 705-5420DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100142FC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type Other; 24-CFlatpack
View Details