Texas Instruments CD4002B CMOS Dual 4-Input NOR Gate CD4002BM

Description
CMOS Dual 4-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4002B CMOS Dual 4-Input NOR Gate - CD4002BM - Texas Instruments
Dallas, TX, United States
CD4002B CMOS Dual 4-Input NOR Gate
CD4002BM
CD4002B CMOS Dual 4-Input NOR Gate CD4002BM
CMOS Dual 4-Input NOR Gate 14-SOIC -55 to 125

CMOS Dual 4-Input NOR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4002BM
18V SOIC Logic IC 705-CD4002BM
2-ch 4-input NOR Gate IC, 3-18V, CMOS, SOIC Product overview: CD4002BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4002BM can be used for catalog matching and distributor lookup.

2-ch 4-input NOR Gate IC, 3-18V, CMOS, SOIC Product overview: CD4002BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4002BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4002BM - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-32853-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32853-5-ND
Gates and Inverters 296-32853-5-ND
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4002BM
Logic Gates CD4002BM
Logic Gates CMOS Quad 4-Input NOR Gate

Logic Gates CMOS Quad 4-Input NOR Gate

Buy Now Datasheet
Logic, Dual 4In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ5393 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments
26AJ5393
Logic, Dual 4In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments 26AJ5393
LOGIC, DUAL 4IN NOR GATE, 14SOIC; Logic Family / Base Number:CD4002; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4IN NOR GATE, 14SOIC; Logic Family / Base Number:CD4002; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD4002BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4002BM
Gates and Inverters CD4002BM
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4002BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4002BM
Logic - Gates and Inverters CD4002BM
IC GATE NOR 2CH 4-INP 14SOIC

IC GATE NOR 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4002BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4002BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4002BM
IC GATE NOR 2CH 4-INP 14SOIC

IC GATE NOR 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4002BM 705-CD4002BM CD4002BM 296-32853-5-ND CD4002BM 26AJ5393 CD4002BM CD4002BM CD4002BM
Product Name CD4002B CMOS Dual 4-Input NOR Gate 18V SOIC Logic IC Gates and Inverters Logic Gates Logic, Dual 4In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOR NOR; NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 3V; 10 18V 3V ~ 18V 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V
Logic Family CD4000 CMOS
Propagation Delay 120 ns 90 ns 90 ns
Operating Current 0.0150 mA 6.8 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54LS04FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 54S32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers