Texas Instruments CD4002B CMOS Dual 4-Input NOR Gate CD4002BE

Description
CMOS Dual 4-Input NOR Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input NOR Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4002B CMOS Dual 4-Input NOR Gate - CD4002BE - Texas Instruments
Dallas, TX, United States
CD4002B CMOS Dual 4-Input NOR Gate
CD4002BE
CD4002B CMOS Dual 4-Input NOR Gate CD4002BE
CMOS Dual 4-Input NOR Gate 14-PDIP -55 to 125

CMOS Dual 4-Input NOR Gate 14-PDIP -55 to 125

Buy Now Datasheet
 - CD4002BE - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDIP14

NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4002BE - 012807-CD4002BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4002BE
012807-CD4002BE
Logic - Logic - Gates and Inverters - CD4002BE 012807-CD4002BE
Manufacturer: Texas Instruments Win Source Part Number: 012807-CD4002BE Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4002BM96; CD4002BJ; CD4002BF3A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012807-CD4002BE
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4002BM96; CD4002BJ; CD4002BF3A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-2029-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2029-5-ND
Gates and Inverters 296-2029-5-ND
NOR Gate IC 2 Channel 14-PDIP

NOR Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Logic Gates - 2520645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520645
Logic Gates 2520645
NOR Gate, CD4002BE

NOR Gate, CD4002BE

Supplier's Site
Gates and Inverters - CD4002BE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4002BE
Gates and Inverters CD4002BE
IC GATE NOR 2CH 4-INP 14DIP

IC GATE NOR 2CH 4-INP 14DIP

Supplier's Site Datasheet
Ic, Gate; Logic Family / Base Number Texas Instruments - 29AH0910 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate; Logic Family / Base Number Texas Instruments
29AH0910
Ic, Gate; Logic Family / Base Number Texas Instruments 29AH0910
IC, GATE; Logic Family / Base Number:CD4002; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes

IC, GATE; Logic Family / Base Number:CD4002; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4002BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4002BE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4002BE
IC GATE NOR 2CH 4-INP 14DIP

IC GATE NOR 2CH 4-INP 14DIP

Supplier's Site
Gates and Inverters - CD4002BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4002BE
Gates and Inverters CD4002BE
NOR Gate IC 2 Channel 14-PDIP

NOR Gate IC 2 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - CD4002BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4002BE
Logic - Gates and Inverters CD4002BE
IC GATE NOR 2CH 4-INP 14DIP

IC GATE NOR 2CH 4-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4002BE
Logic Gates CD4002BE
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4002BE CD4002BE 012807-CD4002BE 296-2029-5-ND 2520645 CD4002BE 29AH0910 CD4002BE CD4002BE CD4002BE CD4002BE
Product Name CD4002B CMOS Dual 4-Input NOR Gate Logic - Logic - Gates and Inverters - CD4002BE Gates and Inverters Logic Gates Gates and Inverters Ic, Gate; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR NOR; NOR Gate NOR; NOR NOR NOR; NOR Gate NOT; NOR
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 3V ~ 18V 18V 1.8V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS NOR
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 6.8 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers