Texas Instruments CD4001B CMOS Quad 2-Input NOR Gate CD4001BPW

Description
CMOS Quad 2-Input NOR Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NOR Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4001B CMOS Quad 2-Input NOR Gate - CD4001BPW - Texas Instruments
Dallas, TX, United States
CD4001B CMOS Quad 2-Input NOR Gate
CD4001BPW
CD4001B CMOS Quad 2-Input NOR Gate CD4001BPW
CMOS Quad 2-Input NOR Gate 14-TSSOP -55 to 125

CMOS Quad 2-Input NOR Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4001BPW - 1159524-CD4001BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4001BPW
1159524-CD4001BPW
Logic - Logic - Gates and Inverters - CD4001BPW 1159524-CD4001BPW
Manufacturer: Texas Instruments Win Source Part Number: 1159524-CD4001BPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159524-CD4001BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - 296-32851-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32851-5-ND
Gates and Inverters 296-32851-5-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
18V TSSOP Logic IC
705-CD4001BPW
18V TSSOP Logic IC 705-CD4001BPW
4-ch NOR Gate IC, CMOS, 3-18V, 2-Input, 14-TSSOP Product overview: CD4001BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BPW can be used for catalog matching and distributor lookup.

4-ch NOR Gate IC, CMOS, 3-18V, 2-Input, 14-TSSOP Product overview: CD4001BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TEXAS INSTRUMENTS CD4001BPW NOR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, TSSOP-14 - 815-CD4001BPW - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD4001BPW NOR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, TSSOP-14
815-CD4001BPW
TEXAS INSTRUMENTS CD4001BPW NOR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, TSSOP-14 815-CD4001BPW
TEXAS INSTRUMENTS CD4001BPW NOR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, TSSOP-14

TEXAS INSTRUMENTS CD4001BPW NOR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, TSSOP-14

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4001BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4001BPW
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4001BPW
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - CD4001BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4001BPW
Logic - Gates and Inverters CD4001BPW
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - CD4001BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4001BPW
Gates and Inverters CD4001BPW
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4001BPW 1159524-CD4001BPW 296-32851-5-ND 705-CD4001BPW 815-CD4001BPW CD4001BPW CD4001BPW CD4001BPW
Product Name CD4001B CMOS Quad 2-Input NOR Gate Logic - Logic - Gates and Inverters - CD4001BPW Gates and Inverters 18V TSSOP Logic IC TEXAS INSTRUMENTS CD4001BPW NOR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, TSSOP-14 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT NOR NOR; NOR GATE NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 3V; 10 3V ~ 18V 18V 5V; 5V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details