Texas Instruments CD4001B CMOS Quad 2-Input NOR Gate CD4001BM96G4

Description
CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4001B CMOS Quad 2-Input NOR Gate - CD4001BM96G4 - Texas Instruments
Dallas, TX, United States
CD4001B CMOS Quad 2-Input NOR Gate
CD4001BM96G4
CD4001B CMOS Quad 2-Input NOR Gate CD4001BM96G4
CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125

CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4001BM96G4
18V SOIC Logic IC 705-CD4001BM96G4
4-Ch CMOS NOR Gate IC, 3-18V, 2-Input, SOIC, 90ns Product overview: CD4001BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BM96G4 can be used for catalog matching and distributor lookup.

4-Ch CMOS NOR Gate IC, 3-18V, 2-Input, SOIC, 90ns Product overview: CD4001BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD4001BM96G4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD4001BM96G4-ND
Gates and Inverters CD4001BM96G4-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4001BM96G4 - 1159522-CD4001BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4001BM96G4
1159522-CD4001BM96G4
Logic - Logic - Gates and Inverters - CD4001BM96G4 1159522-CD4001BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1159522-CD4001BM96G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1159522-CD4001BM96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4001BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4001BM96G4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4001BM96G4
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD4001BM96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4001BM96G4
Logic - Gates and Inverters CD4001BM96G4
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4001BM96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4001BM96G4
Gates and Inverters CD4001BM96G4
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4001BM96G4 705-CD4001BM96G4 CD4001BM96G4-ND 1159522-CD4001BM96G4 CD4001BM96G4 CD4001BM96G4 CD4001BM96G4
Product Name CD4001B CMOS Quad 2-Input NOR Gate 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4001BM96G4 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR NOT NOR NOT; NOR NOR; NOR Gate
Supply Voltage 3V; 10 18V 3V ~ 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 120 ns 90 ns 90 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 5409FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers