Texas Instruments CD4001B CMOS Quad 2-Input NOR Gate CD4001BM

Description
CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4001B CMOS Quad 2-Input NOR Gate - CD4001BM - Texas Instruments
Dallas, TX, United States
CD4001B CMOS Quad 2-Input NOR Gate
CD4001BM
CD4001B CMOS Quad 2-Input NOR Gate CD4001BM
CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125

CMOS Quad 2-Input NOR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4001BM - 083111-CD4001BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4001BM
083111-CD4001BM
Logic - Logic - Gates and Inverters - CD4001BM 083111-CD4001BM
Manufacturer: Texas Instruments Win Source Part Number: 083111-CD4001BM Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 083111-CD4001BM
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
 - CD4001BM - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-3500-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3500-5-ND
Gates and Inverters 296-3500-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4001BM
18V SOIC Logic IC 705-CD4001BM
4-Ch CMOS NOR Gate IC, 3-18V, 2-Input, SOIC Product overview: CD4001BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BM can be used for catalog matching and distributor lookup.

4-Ch CMOS NOR Gate IC, 3-18V, 2-Input, SOIC Product overview: CD4001BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 6629474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6629474
Logic Gates 6629474
NOR Gate Quad 2-IN CMOS 14-Pin SOIC

NOR Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Logic Gates - 6629474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6629474P
Logic Gates 6629474P
NOR Gate Quad 2-IN CMOS 14-Pin SOIC

NOR Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Logic Gates - 1792136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1792136
Logic Gates 1792136
NOR Gate Quad 2-IN CMOS 14-Pin SOIC

NOR Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Logic - Gates and Inverters - CD4001BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4001BM
Logic - Gates and Inverters CD4001BM
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4001BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4001BM
Gates and Inverters CD4001BM
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
2-In Nor, Smd, 4001, Soic14, 18V; Logic Family / Base Number Texas Instruments - 26AJ5389 - Newark, An Avnet Company
Chicago, IL, United States
2-In Nor, Smd, 4001, Soic14, 18V; Logic Family / Base Number Texas Instruments
26AJ5389
2-In Nor, Smd, 4001, Soic14, 18V; Logic Family / Base Number Texas Instruments 26AJ5389
2-IN NOR, SMD, 4001, SOIC14, 18V; Logic Family / Base Number:CD4001; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

2-IN NOR, SMD, 4001, SOIC14, 18V; Logic Family / Base Number:CD4001; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4001BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4001BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4001BM
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4001BM 083111-CD4001BM CD4001BM 296-3500-5-ND 705-CD4001BM 6629474 6629474P CD4001BM CD4001BM 26AJ5389 CD4001BM
Product Name CD4001B CMOS Quad 2-Input NOR Gate Logic - Logic - Gates and Inverters - CD4001BM Gates and Inverters 18V SOIC Logic IC Logic Gates Logic Gates Logic - Gates and Inverters Gates and Inverters 2-In Nor, Smd, 4001, Soic14, 18V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate OR; NOR NOR NOR; NOR GATE Nor NOR; NOR NOT; NOR NOR; NOR Gate NOR; NOR NOR
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 18V 18 v 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 18V 1.8V
Logic Family CD4000 CMOS CMOS; Nor NOR
Propagation Delay 120 ns 90 ns 90 ns 90 ns 120 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic IC - 705-54F00DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers