CMOS Quad 2-Input NOR Gate 14-PDIP -55 to 125
CMOS NOR Gate IC, 4-Element, 2-IN, 14-Pin PDIP Product overview: CD4001BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BE can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006147-CD4001BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: CD4001
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): TC4001BP(F,N,M); MC14001BCP; TC4001BP(N,M); TC4001BP(F);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics
QUAD NOR GATE, 2I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:4001; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
IC, NOR, QUAD, 4000 CMOS, 14DIP; Logic Family / Base Number:CD4001; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001BE | 705-CD4001BE | 7091961 | 7091961P | 296-2028-ND | 006147-CD4001BE | CD4001BE | 80K5726 | 28AH2018 | CD4001BE | CD4001BE | CD4001BE |
| Product Name | CD4001B CMOS Quad 2-Input NOR Gate | Logic IC | Logic Gates | Logic Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4001BE | Gates and Inverters | Quad Nor Gate, 2I/p, Dip-14; Logic Function Texas Instruments | Ic, Nor, Quad, 4000 Cmos, 14Dip; Logic Family / Base Number Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOR | NOR; NOR | Nor | NOR; NOR | NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR; NOR | NOR; NOR Gate | NOR | ||
| Supply Voltage | 3V; 10 | 18 v | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 18V | 18V | 3V ~ 18V | 1.8V | |||
| Logic Family | CD4000 | CD4000 | CMOS; Nor | NOR | CMOS | |||||||
| Propagation Delay | 120 ns | 120 ns | 90 ns | 90 ns | 90 ns | |||||||
| Operating Current | 0.0150 mA | 3.4 mA | 6.8 mA | 3.4 mA |