Texas Instruments RF Transceiver ICs - CC8520RHAT CC8520RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 012794-CC8520RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Family Name: CC8520 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012794-CC8520RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Family Name: CC8520 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC8520RHAT - 012794-CC8520RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC8520RHAT
012794-CC8520RHAT
RF Transceiver ICs - CC8520RHAT 012794-CC8520RHAT
Manufacturer: Texas Instruments Win Source Part Number: 012794-CC8520RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Family Name: CC8520 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012794-CC8520RHAT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Power - Output: 11dBm
Sensitivity: -90dBm
Data Rate (Max): 5Mbps
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, 8FSK
Serial Interfaces: I2C, I2S, SPI
GPIO: 15
Family Name: CC8520
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC8520RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC8520RHAT
RF and Wireless - RF Transceiver ICs CC8520RHAT
IC RF TXRX+MCU ISM>1GHZ 40VFQFN

IC RF TXRX+MCU ISM>1GHZ 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers
Product Number 012794-CC8520RHAT CC8520RHAT
Product Name RF Transceiver ICs - CC8520RHAT RF and Wireless - RF Transceiver ICs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
OEM USB WiFi Modules - WiFiHU2-c-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details