SimpleLink™ 32-bit Arm Cortex-M4 Wi-Fi CERTIFIED™ wireless module with antenna 63-QFM -40 to 85 Product overview: CC3220MODASF12MONR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3220MODASF12MO
MCU, 32BIT, ARM CORTEX-M4, QFM-63; Product Range:SimpleLink Family CC32xx Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:1MB; RAM Memory Size:256KB; CPU Speed:80MHz; No. of RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 879-CC3220MODASF12MONR | 26AJ5360 |
| Product Name | ARM Cortex-M 32-bit Embedded Microcontroller MCU | Mcu, 32Bit, Arm Cortex-M4, Qfm-63; Product Range Texas Instruments |
| Data Bus | 32 Bit | 32 Bit |