Texas Instruments RF/IF and RFID - RF Transceiver ICs CC2652RB1FRGZR

Description
Win Source Part Number: 1235716-CC2652RB1FRG ZR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.48GHz Protocol: Bluetooth v5.0, Thread, Zigbee® Memory Size: 352kB Flash, 80kB RAM Power - Output: 5dBm Sensitivity: -102dBm Data Rate (Max): 2Mbps Current - Receiving: 7.3mA RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, O-QPSK Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 7.9mA ~ 10.2mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-CC2652RB1FRGZRCT ,296-CC2652RB1FRGZRT R,296-CC2652RB1FRGZR DKR Base Product Number: CC2652
Request a Quote Datasheet
Description
Win Source Part Number: 1235716-CC2652RB1FRG ZR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.48GHz Protocol: Bluetooth v5.0, Thread, Zigbee® Memory Size: 352kB Flash, 80kB RAM Power - Output: 5dBm Sensitivity: -102dBm Data Rate (Max): 2Mbps Current - Receiving: 7.3mA RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, O-QPSK Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 7.9mA ~ 10.2mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-CC2652RB1FRGZRCT ,296-CC2652RB1FRGZRT R,296-CC2652RB1FRGZR DKR Base Product Number: CC2652
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235716-CC2652RB1FRGZR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235716-CC2652RB1FRGZR
RF/IF and RFID - RF Transceiver ICs 1235716-CC2652RB1FRGZR
Win Source Part Number: 1235716-CC2652RB1FRG ZR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.48GHz Protocol: Bluetooth v5.0, Thread, Zigbee® Memory Size: 352kB Flash, 80kB RAM Power - Output: 5dBm Sensitivity: -102dBm Data Rate (Max): 2Mbps Current - Receiving: 7.3mA RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, O-QPSK Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 7.9mA ~ 10.2mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-CC2652RB1FRGZRCT ,296-CC2652RB1FRGZRT R,296-CC2652RB1FRGZR DKR Base Product Number: CC2652

Win Source Part Number: 1235716-CC2652RB1FRGZR
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.48GHz
Protocol: Bluetooth v5.0, Thread, Zigbee®
Memory Size: 352kB Flash, 80kB RAM
Power - Output: 5dBm
Sensitivity: -102dBm
Data Rate (Max): 2Mbps
Current - Receiving: 7.3mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: DSSS, O-QPSK
Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, SPI, UART
GPIO: 31
Current - Transmitting: 7.9mA ~ 10.2mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-CC2652RB1FRGZRCT,296-CC2652RB1FRGZRTR,296-CC2652RB1FRGZRDKR
Base Product Number: CC2652

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2652RB1FRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2652RB1FRGZR
RF and Wireless - RF Transceiver ICs CC2652RB1FRGZR
IC RF TXRX+MCU 802.15.4 48VQFN

IC RF TXRX+MCU 802.15.4 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235716-CC2652RB1FRGZR CC2652RB1FRGZR
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2480 MHz 2400 to 2480 MHz
Sensitivity -102 dBm -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details