LF Reader IC 16-SOIC -40 to 105
RFID Reader IC 134.2kHz 4.5V ~ 5.5V 16-SOIC (0.154", 3.90mm Width)
IC RFID READER 134.2KHZ 16SOIC
IC RFID READER 134.2KHZ 16SOIC
| Texas Instruments | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | TMS3705BDRG4 | TMS3705BDRG4 | TMS3705BDRG4 | TMS3705BDRG4 |
| Product Name | TMS3705 LF Reader IC | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Transceiver | Receiver | RFID Reader | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | |
| Operating Frequency | 0.1342 MHz | 0.1342 MHz |