Texas Instruments Standard Linear and Logic Rf/if Amp, 24Db, 2.4Ghz-2.4835Ghz, Vqfn; Frequency Min Texas Instruments CC2592RGVT

Description
RF/IF AMP, 24DB, 2.4GHZ-2.4835GHZ, VQFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Gain:24dB; Noise Figure Typ:4.7dB; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating RoHS Compliant: Yes
Description
RF/IF AMP, 24DB, 2.4GHZ-2.4835GHZ, VQFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Gain:24dB; Noise Figure Typ:4.7dB; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/if Amp, 24Db, 2.4Ghz-2.4835Ghz, Vqfn; Frequency Min Texas Instruments - 29AH3542 - Newark, An Avnet Company
Chicago, IL, United States
Rf/if Amp, 24Db, 2.4Ghz-2.4835Ghz, Vqfn; Frequency Min Texas Instruments
29AH3542
Rf/if Amp, 24Db, 2.4Ghz-2.4835Ghz, Vqfn; Frequency Min Texas Instruments 29AH3542
RF/IF AMP, 24DB, 2.4GHZ-2.4835GHZ, VQFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Gain:24dB; Noise Figure Typ:4.7dB; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating RoHS Compliant: Yes

RF/IF AMP, 24DB, 2.4GHZ-2.4835GHZ, VQFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Gain:24dB; Noise Figure Typ:4.7dB; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Amplifiers
Product Number 29AH3542
Product Name Rf/if Amp, 24Db, 2.4Ghz-2.4835Ghz, Vqfn; Frequency Min Texas Instruments
RoHS Compliant RoHS
Frequency Range 2484 MHz
Minimum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA7L1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 716 to 960 MHz
View Details
4 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11123PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL9096TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, TDD
Frequency Range 1700 to 2700 MHz
View Details