Texas Instruments Standard Linear and Logic Rf Amp, 24Db, 2.4Ghz, 3.7V, Vqfn-16; Frequency Min Texas Instruments CC2592RGVR

Description
RF AMP, 24DB, 2.4GHZ, 3.7V, VQFN-16; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Gain:24dB; Noise Figure Typ:4.7dB; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes
Description
RF AMP, 24DB, 2.4GHZ, 3.7V, VQFN-16; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Gain:24dB; Noise Figure Typ:4.7dB; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Amp, 24Db, 2.4Ghz, 3.7V, Vqfn-16; Frequency Min Texas Instruments - 26AJ5353 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amp, 24Db, 2.4Ghz, 3.7V, Vqfn-16; Frequency Min Texas Instruments
26AJ5353
Rf Amp, 24Db, 2.4Ghz, 3.7V, Vqfn-16; Frequency Min Texas Instruments 26AJ5353
RF AMP, 24DB, 2.4GHZ, 3.7V, VQFN-16; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Gain:24dB; Noise Figure Typ:4.7dB; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes

RF AMP, 24DB, 2.4GHZ, 3.7V, VQFN-16; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Gain:24dB; Noise Figure Typ:4.7dB; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Amplifiers
Product Number 26AJ5353
Product Name Rf Amp, 24Db, 2.4Ghz, 3.7V, Vqfn-16; Frequency Min Texas Instruments
RoHS Compliant RoHS
Frequency Range 2484 MHz
Minimum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
General Purpose LNAs - BGB741L7ESD - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 30 to 5000 MHz
Minimum Gain 19 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
0.1 -7 GHz InGaP Cascadable Amplifier - SKY65013-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 7000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
4 suppliers