Texas Instruments RF Transceiver ICs - CC2564CRVMT CC2564CRVMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771289-CC2564CRVMT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 76-VQFN Dual Rows, Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.7 V ~ 4.8 V Protocol: Bluetooth v4.2 Power - Output: 12dBm Sensitivity: -95dBm RF Family/Standard: Bluetooth Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: UART Current - Transmitting: 112.5mA Family Name: CC2564C Categories: RF/IF and RFID ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771289-CC2564CRVMT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 76-VQFN Dual Rows, Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.7 V ~ 4.8 V Protocol: Bluetooth v4.2 Power - Output: 12dBm Sensitivity: -95dBm RF Family/Standard: Bluetooth Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: UART Current - Transmitting: 112.5mA Family Name: CC2564C Categories: RF/IF and RFID ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2564CRVMT - 771289-CC2564CRVMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2564CRVMT
771289-CC2564CRVMT
RF Transceiver ICs - CC2564CRVMT 771289-CC2564CRVMT
Manufacturer: Texas Instruments Win Source Part Number: 771289-CC2564CRVMT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 76-VQFN Dual Rows, Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.7 V ~ 4.8 V Protocol: Bluetooth v4.2 Power - Output: 12dBm Sensitivity: -95dBm RF Family/Standard: Bluetooth Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: UART Current - Transmitting: 112.5mA Family Name: CC2564C Categories: RF/IF and RFID ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771289-CC2564CRVMT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 76-VQFN Dual Rows, Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.7 V ~ 4.8 V
Protocol: Bluetooth v4.2
Power - Output: 12dBm
Sensitivity: -95dBm
RF Family/Standard: Bluetooth
Modulation: 4DQPSK, 8DPSK, GFSK
Serial Interfaces: UART
Current - Transmitting: 112.5mA
Family Name: CC2564C
Categories: RF/IF and RFID
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771289-CC2564CRVMT
Product Name RF Transceiver ICs - CC2564CRVMT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details