Texas Instruments RF Transceiver ICs - CC2564BRVMT CC2564BRVMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159452-CC2564BRVMT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 76-VQFN Dual Rows, Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Family Name: CC2564 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): CC2564BRVMR; ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Consumer Electronics, Portable Devices, Audio
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159452-CC2564BRVMT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 76-VQFN Dual Rows, Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Family Name: CC2564 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): CC2564BRVMR; ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Consumer Electronics, Portable Devices, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2564BRVMT - 1159452-CC2564BRVMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2564BRVMT
1159452-CC2564BRVMT
RF Transceiver ICs - CC2564BRVMT 1159452-CC2564BRVMT
Manufacturer: Texas Instruments Win Source Part Number: 1159452-CC2564BRVMT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 76-VQFN Dual Rows, Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Family Name: CC2564 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): CC2564BRVMR; ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Consumer Electronics, Portable Devices, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 1159452-CC2564BRVMT
Packaging: Reel - TR
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 76-VQFN Dual Rows, Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2.2 V ~ 4.8 V
Protocol: Bluetooth v4.1
Power - Output: 12dBm
Sensitivity: -95dBm
Current - Receiving: 40.5mA ~ 41.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, GMSK
Serial Interfaces: I2S, UART
Current - Transmitting: 40.5mA ~ 41.2mA
Family Name: CC2564
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 4Mbps
Alternative Parts (Cross-Reference): CC2564BRVMR;
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Communications & Networking, Consumer Electronics, Portable Devices, Audio

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159452-CC2564BRVMT
Product Name RF Transceiver ICs - CC2564BRVMT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details