Texas Instruments CC2590 2.4 GHz Range Extender CC2590RGVT

Description
2.4 GHz Range Extender 16-VQFN -40 to 85
Request a Quote Datasheet
Description
2.4 GHz Range Extender 16-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC2590 2.4 GHz Range Extender - CC2590RGVT - Texas Instruments
Dallas, TX, United States
CC2590 2.4 GHz Range Extender
CC2590RGVT
CC2590 2.4 GHz Range Extender CC2590RGVT
2.4 GHz Range Extender 16-VQFN -40 to 85

2.4 GHz Range Extender 16-VQFN -40 to 85

Buy Now Datasheet
RF and Wireless - RF Front End (LNA + PA) - CC2590RGVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
CC2590RGVT
RF and Wireless - RF Front End (LNA + PA) CC2590RGVT
IC RF FRONT END 2.4GHZ 16-QFN

IC RF FRONT END 2.4GHZ 16-QFN

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC2590RGVT CC2590RGVT
Product Name CC2590 2.4 GHz Range Extender RF and Wireless - RF Front End (LNA + PA)
Device Type Range Extender
Features RoHS
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - CC115LRTKR - ODG (Origin Data Global)
Specs
Device Type Transmitter
Supply Voltage Other; 1.8V ~ 3.6V
Data Rate 600 kbps
View Details
RF Misc ICs and Modules - TL851CDR - ODG (Origin Data Global)
Specs
Technology Sonar Control
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers