Texas Instruments RF Transceiver ICs - CC2560BRVMR CC2560BRVMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806491-CC2560BRVMR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 76-VQFN Dual Rows, Exposed Pad Data Rate (Maximum): 4Mbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 4.8V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806491-CC2560BRVMR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 76-VQFN Dual Rows, Exposed Pad Data Rate (Maximum): 4Mbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2560BRVMR - 806491-CC2560BRVMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2560BRVMR
806491-CC2560BRVMR
RF Transceiver ICs - CC2560BRVMR 806491-CC2560BRVMR
Manufacturer: Texas Instruments Win Source Part Number: 806491-CC2560BRVMR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 76-VQFN Dual Rows, Exposed Pad Data Rate (Maximum): 4Mbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 4.8V

Manufacturer: Texas Instruments
Win Source Part Number: 806491-CC2560BRVMR
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Power - Output: 12dBm
Sensitivity: -95dBm
Current - Receiving: 40.5mA ~ 41.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, GMSK
Serial Interfaces: I2S, UART
Current - Transmitting: 40.5mA ~ 41.2mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 76-VQFN Dual Rows, Exposed Pad
Data Rate (Maximum): 4Mbps
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 4.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 806491-CC2560BRVMR
Product Name RF Transceiver ICs - CC2560BRVMR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details