SPECIALTY TELECOM CIRCUIT, QCC16, 4 X 4 MM, GREEN, QFN-16 Product overview: CC2550RSTR from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC2550RSTR can be used for catalog matching and distributor lookup.
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 2.4GHz -30dBm ~ 1dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 2.4GHz -30dBm ~ 1dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 079846-CC2550RSTR
Packaging: Reel - TR
Applications: ISM, SRD
Frequency: 2.4GHz
Power - Output: -30dBm to 1dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 500 kBaud
Modulation or Protocol: 2-FSK, ASK, GFSK, MSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 21.3mA @ 1 dBm
Family Name: CC2550
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-VQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): ADF7901BRU; ADF7901BRU-REEL; ;
Introduction Date: December 13, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
RF TX IC 2-FSK/ASK 2.4GHZ 16VQFN
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 2.4GHz -30dBm ~ 1dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-CC2550RSTR | 296-19587-1-ND | 079846-CC2550RSTR | CC2550RSTR | CC2550RSTR |
| Product Name | QFN Rf Transmitter | RF Transmitters | RF Transmitters - CC2550RSTR | RF and Wireless - RF Transmitters | RF Transmitters |
| Package Type | Tape and Reel | Surface Mount; 16-VQFN Exposed Pad | Surface Mount; 16-VQFN Exposed Pad | ||
| Features | RoHS | Antenna Connector | RoHS | ||
| Supply Voltage | 3.3 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | 1.8 to 3.6 volts |
| Device Type | Transmitter | ||||
| Applications | ISM, SRD | ISM, SRD |