Manufacturer: Texas Instruments
Win Source Part Number: 050118-CC2550-RTR1
Packaging: Reel - TR
Applications: ISM, SRD
Frequency: 2.4GHz
Power - Output: -30dBm to 1dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 500 kBaud
Modulation or Protocol: 2-FSK, ASK, GFSK, MSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 21.3mA @ 1 dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-QFN
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Low Cost 2.4 GHz Transmitter Designed for Low-Power Wireless Applications in 2.4 GHz ISM Band 16-VQFN -40 to 85 Product overview: CC2550-RTR1 from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.4 GHz, VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, Low-Power, 2.4 GHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC2550-RTR1 can be used for catalog matching and distributor lookup.
RF TX IC 2-FSK/ASK 2.4GHZ 16QFN
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 2.4GHz -30dBm ~ 1dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 050118-CC2550-RTR1 | 871-CC2550-RTR1 | CC2550-RTR1 | CC2550-RTR1 |
| Product Name | RF Transmitters - CC2550-RTR1 | Low-Power 2.4 GHz VQFN Rf Transmitter | RF and Wireless - RF Transmitters | RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Output Power | -30 dBm | -30 to 1.0000 dBm | -30 dBm | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Supply Voltage | 1.8 to 3.6 volts | 3.3 volts | 3.6 to 1.8 volts | 1.8 to 3.6 volts |
| Package Type | Tape and Reel | Surface Mount; 16-VQFN Exposed Pad |