Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4373 CYW4373

Description
1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW4373/CYW4373E/CYW 43732 single-chip combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4. The “E” version offers extended temperature range (-40 to +85 °C) support and the CYW43732 offers support for dedicated LNA for the Wi-Fi and Bluetooth® subsystems. Included on-chip are 2.4 GHz and 5 GHz power amplifiers and low-noise amplifiers. All versions offer a USB hub and SDIO Wi-Fi host interfaces with the CYW4373E also offering PCIe. Wi-Fi features Wi-Fi 5 (802.11ac), Dual-band (2.4/5 GHz) 1x1 SISO 20/40/80 MHz channels, up to 433Mbps PHY data rate Internal PA and LNA with support for external PA/LNAs Dual-Band ePA/eLNA reference design available for increased range 2.4-GHz Internal TR Switch (iTR) / 5-GHz External TR Switch (eTR) Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Dedicated Bluetooth® (dLNA) path for best coexistence for Audio BT RX path shared with WLAN RX path for reduced antenna count (sLNA) Host controller interface (HCI)-over-UART Dedicated Bluetooth path for best Coex performance Complies with Bluetooth® core specification version 5.4 Declaration ID D065388 QDID 228194 General Features Common USB Hub between Wi-Fi and BT eliminates external USB Hub IC and enables driving long, low-cost cables for Printers and DTV Coexistence 2-wire SECI for external BT/LTE 3-wire GCI Package 128-ball WLBGA (4.51x5.43mm; 0.4mm ball pitch) Operating temperature CYW4373 (sLNA)/CYW43732(dLNA ): -20C to +70C CYW4373E (sLNA): -40C to +85C Getting started Purchase a Wi-Fi module evaluation board from one of our partners Or purchase a Wi-Fi evaluation kit from Infineon Download ModusToolbox, Wi-Fi SDK or leverage our Linux drivers Join the Infineon Community Applications EV charging Smart Thermostat Solutions for inductive wireless charging above 50 W Telecommunication infrastructure Designers who used this product also designed with S27KL0642GABHV020 | PSRAM (Pseudostatic RAM) BSG0813NDI | N-Channel Power MOSFET CY7C65215-32LTXIT | EZ-USB™ Serial Bridge Controller CY62146G30-45BVXI | Asynchronous SRAM SN7002N | Small signal/small power MOSFET OPTIGA TRUST M EXPRESS | OPTIGA™ Trust S70KL1282DPBHI023 | PSRAM (Pseudostatic RAM) CY15V104QN-50SXIT | EXCELON™ F-RAM CYBT-343026-01 | AIROC™ Bluetooth® Modules S25FL256SAGBHV203 | Quad SPI Flash IRLU024N | N-Channel Power MOSFET S27KL0642GABHV020 | PSRAM (Pseudostatic RAM) BSG0813NDI | N-Channel Power MOSFET CY7C65215-32LTXIT | EZ-USB™ Serial Bridge Controller CY62146G30-45BVXI | Asynchronous SRAM SN7002N | Small signal/small power MOSFET OPTIGA TRUST M EXPRESS | OPTIGA™ Trust S70KL1282DPBHI023 | PSRAM (Pseudostatic RAM) CY15V104QN-50SXIT | EXCELON™ F-RAM 1 2 3
Request a Quote Datasheet
Description
1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW4373/CYW4373E/CYW 43732 single-chip combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4. The “E” version offers extended temperature range (-40 to +85 °C) support and the CYW43732 offers support for dedicated LNA for the Wi-Fi and Bluetooth® subsystems. Included on-chip are 2.4 GHz and 5 GHz power amplifiers and low-noise amplifiers. All versions offer a USB hub and SDIO Wi-Fi host interfaces with the CYW4373E also offering PCIe. Wi-Fi features Wi-Fi 5 (802.11ac), Dual-band (2.4/5 GHz) 1x1 SISO 20/40/80 MHz channels, up to 433Mbps PHY data rate Internal PA and LNA with support for external PA/LNAs Dual-Band ePA/eLNA reference design available for increased range 2.4-GHz Internal TR Switch (iTR) / 5-GHz External TR Switch (eTR) Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Dedicated Bluetooth® (dLNA) path for best coexistence for Audio BT RX path shared with WLAN RX path for reduced antenna count (sLNA) Host controller interface (HCI)-over-UART Dedicated Bluetooth path for best Coex performance Complies with Bluetooth® core specification version 5.4 Declaration ID D065388 QDID 228194 General Features Common USB Hub between Wi-Fi and BT eliminates external USB Hub IC and enables driving long, low-cost cables for Printers and DTV Coexistence 2-wire SECI for external BT/LTE 3-wire GCI Package 128-ball WLBGA (4.51x5.43mm; 0.4mm ball pitch) Operating temperature CYW4373 (sLNA)/CYW43732(dLNA ): -20C to +70C CYW4373E (sLNA): -40C to +85C Getting started Purchase a Wi-Fi module evaluation board from one of our partners Or purchase a Wi-Fi evaluation kit from Infineon Download ModusToolbox, Wi-Fi SDK or leverage our Linux drivers Join the Infineon Community Applications EV charging Smart Thermostat Solutions for inductive wireless charging above 50 W Telecommunication infrastructure Designers who used this product also designed with S27KL0642GABHV020 | PSRAM (Pseudostatic RAM) BSG0813NDI | N-Channel Power MOSFET CY7C65215-32LTXIT | EZ-USB™ Serial Bridge Controller CY62146G30-45BVXI | Asynchronous SRAM SN7002N | Small signal/small power MOSFET OPTIGA TRUST M EXPRESS | OPTIGA™ Trust S70KL1282DPBHI023 | PSRAM (Pseudostatic RAM) CY15V104QN-50SXIT | EXCELON™ F-RAM CYBT-343026-01 | AIROC™ Bluetooth® Modules S25FL256SAGBHV203 | Quad SPI Flash IRLU024N | N-Channel Power MOSFET S27KL0642GABHV020 | PSRAM (Pseudostatic RAM) BSG0813NDI | N-Channel Power MOSFET CY7C65215-32LTXIT | EZ-USB™ Serial Bridge Controller CY62146G30-45BVXI | Asynchronous SRAM SN7002N | Small signal/small power MOSFET OPTIGA TRUST M EXPRESS | OPTIGA™ Trust S70KL1282DPBHI023 | PSRAM (Pseudostatic RAM) CY15V104QN-50SXIT | EXCELON™ F-RAM 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4373 - CYW4373 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4373
CYW4373
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4373 CYW4373
1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW4373/CYW4373E/CYW 43732 single-chip combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4. The “E” version offers extended temperature range (-40 to +85 °C) support and the CYW43732 offers support for dedicated LNA for the Wi-Fi and Bluetooth® subsystems. Included on-chip are 2.4 GHz and 5 GHz power amplifiers and low-noise amplifiers. All versions offer a USB hub and SDIO Wi-Fi host interfaces with the CYW4373E also offering PCIe. Wi-Fi features Wi-Fi 5 (802.11ac), Dual-band (2.4/5 GHz) 1x1 SISO 20/40/80 MHz channels, up to 433Mbps PHY data rate Internal PA and LNA with support for external PA/LNAs Dual-Band ePA/eLNA reference design available for increased range 2.4-GHz Internal TR Switch (iTR) / 5-GHz External TR Switch (eTR) Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Dedicated Bluetooth® (dLNA) path for best coexistence for Audio BT RX path shared with WLAN RX path for reduced antenna count (sLNA) Host controller interface (HCI)-over-UART Dedicated Bluetooth path for best Coex performance Complies with Bluetooth® core specification version 5.4 Declaration ID D065388 QDID 228194 General Features Common USB Hub between Wi-Fi and BT eliminates external USB Hub IC and enables driving long, low-cost cables for Printers and DTV Coexistence 2-wire SECI for external BT/LTE 3-wire GCI Package 128-ball WLBGA (4.51x5.43mm; 0.4mm ball pitch) Operating temperature CYW4373 (sLNA)/CYW43732(dLNA ): -20C to +70C CYW4373E (sLNA): -40C to +85C Getting started Purchase a Wi-Fi module evaluation board from one of our partners Or purchase a Wi-Fi evaluation kit from Infineon Download ModusToolbox, Wi-Fi SDK or leverage our Linux drivers Join the Infineon Community Applications EV charging Smart Thermostat Solutions for inductive wireless charging above 50 W Telecommunication infrastructure Designers who used this product also designed with S27KL0642GABHV020 | PSRAM (Pseudostatic RAM) BSG0813NDI | N-Channel Power MOSFET CY7C65215-32LTXIT | EZ-USB™ Serial Bridge Controller CY62146G30-45BVXI | Asynchronous SRAM SN7002N | Small signal/small power MOSFET OPTIGA TRUST M EXPRESS | OPTIGA™ Trust S70KL1282DPBHI023 | PSRAM (Pseudostatic RAM) CY15V104QN-50SXIT | EXCELON™ F-RAM CYBT-343026-01 | AIROC™ Bluetooth® Modules S25FL256SAGBHV203 | Quad SPI Flash IRLU024N | N-Channel Power MOSFET S27KL0642GABHV020 | PSRAM (Pseudostatic RAM) BSG0813NDI | N-Channel Power MOSFET CY7C65215-32LTXIT | EZ-USB™ Serial Bridge Controller CY62146G30-45BVXI | Asynchronous SRAM SN7002N | Small signal/small power MOSFET OPTIGA TRUST M EXPRESS | OPTIGA™ Trust S70KL1282DPBHI023 | PSRAM (Pseudostatic RAM) CY15V104QN-50SXIT | EXCELON™ F-RAM 1 2 3

1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo

Infineon’s AIROC™ CYW4373/CYW4373E/CYW43732 single-chip combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4. The “E” version offers extended temperature range (-40 to +85 °C) support and the CYW43732 offers support for dedicated LNA for the Wi-Fi and Bluetooth® subsystems. Included on-chip are 2.4 GHz and 5 GHz power amplifiers and low-noise amplifiers. All versions offer a USB hub and SDIO Wi-Fi host interfaces with the CYW4373E also offering PCIe.


Wi-Fi features


  • Wi-Fi 5 (802.11ac), Dual-band (2.4/5 GHz)
  • 1x1 SISO
  • 20/40/80 MHz channels, up to 433Mbps PHY data rate
  • Internal PA and LNA with support for external PA/LNAs
  • Dual-Band ePA/eLNA reference design available for increased range
  • 2.4-GHz Internal TR Switch (iTR) / 5-GHz External TR Switch (eTR)

Bluetooth® features


  • Class 1 (100 m) and Class 2 (10 m) operation
  • Dedicated Bluetooth® (dLNA) path for best coexistence for Audio
  • BT RX path shared with WLAN RX path for reduced antenna count (sLNA)
  • Host controller interface (HCI)-over-UART
  • Dedicated Bluetooth path for best Coex performance
  • Complies with Bluetooth® core specification version 5.4
    • Declaration ID D065388
    • QDID 228194

General Features


  • Common USB Hub between Wi-Fi and BT eliminates external USB Hub IC and enables driving long, low-cost cables for Printers and DTV

Coexistence


  • 2-wire SECI for external BT/LTE
  • 3-wire GCI

Package


  • 128-ball WLBGA (4.51x5.43mm; 0.4mm ball pitch)

Operating temperature


  • CYW4373 (sLNA)/CYW43732(dLNA): -20C to +70C
  • CYW4373E (sLNA): -40C to +85C

Getting started


  1. Purchase a Wi-Fi module evaluation board from one of our partners Or purchase a Wi-Fi evaluation kit from Infineon
  2. Download ModusToolbox, Wi-Fi SDK or leverage our Linux drivers
  3. Join the Infineon Community

Applications

  • EV charging
  • Smart Thermostat
  • Solutions for inductive wireless charging above 50 W
  • Telecommunication infrastructure

Designers who used this product also designed with


  • S27KL0642GABHV020 |
    PSRAM (Pseudostatic RAM)
  • BSG0813NDI |
    N-Channel Power MOSFET
  • CY7C65215-32LTXIT |
    EZ-USB™ Serial Bridge Controller
  • CY62146G30-45BVXI |
    Asynchronous SRAM
  • SN7002N |
    Small signal/small power MOSFET
  • OPTIGA TRUST M EXPRESS |
    OPTIGA™ Trust
  • S70KL1282DPBHI023 |
    PSRAM (Pseudostatic RAM)
  • CY15V104QN-50SXIT |
    EXCELON™ F-RAM
  • CYBT-343026-01 |
    AIROC™ Bluetooth® Modules
  • S25FL256SAGBHV203 |
    Quad SPI Flash
  • IRLU024N |
    N-Channel Power MOSFET
  • S27KL0642GABHV020 |
    PSRAM (Pseudostatic RAM)
  • BSG0813NDI |
    N-Channel Power MOSFET
  • CY7C65215-32LTXIT |
    EZ-USB™ Serial Bridge Controller
  • CY62146G30-45BVXI |
    Asynchronous SRAM
  • SN7002N |
    Small signal/small power MOSFET
  • OPTIGA TRUST M EXPRESS |
    OPTIGA™ Trust
  • S70KL1282DPBHI023 |
    PSRAM (Pseudostatic RAM)
  • CY15V104QN-50SXIT |
    EXCELON™ F-RAM

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW4373
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4373
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20704UA1KFFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Transceiver ICs - BCM20705B0KWFBGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
2 suppliers
RF Transceiver ICs - CG8423AM-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - BCM4356XKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details