Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2530F32RHAT CC2530F32RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 143300-CC2530F32RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 32kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143300-CC2530F32RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 32kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2530F32RHAT - 143300-CC2530F32RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2530F32RHAT
143300-CC2530F32RHAT
RF Transceiver ICs - CC2530F32RHAT 143300-CC2530F32RHAT
Manufacturer: Texas Instruments Win Source Part Number: 143300-CC2530F32RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 32kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 143300-CC2530F32RHAT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 32kB Flash, 8kB RAM
Power - Output: 4.5dBm
Sensitivity: -97dBm
Data Rate (Max): 250kbps
Current - Receiving: 20.5mA to 24.3mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, USART
GPIO: 21
Current - Transmitting: 28.7mA to 33.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2530F32RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2530F32RHAT
RF and Wireless - RF Transceiver ICs CC2530F32RHAT
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site
Rf Transceiver, Zigbee, 250Kbps, Vqfn-40; Frequency Min Texas Instruments - 26AJ5340 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, Zigbee, 250Kbps, Vqfn-40; Frequency Min Texas Instruments
26AJ5340
Rf Transceiver, Zigbee, 250Kbps, Vqfn-40; Frequency Min Texas Instruments 26AJ5340
RF TRANSCEIVER, ZIGBEE, 250KBPS, VQFN-40; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:DSSS; Receiving Current:20.5mA; Transmitting Current:28.7mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage RoHS Compliant: Yes

RF TRANSCEIVER, ZIGBEE, 250KBPS, VQFN-40; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:DSSS; Receiving Current:20.5mA; Transmitting Current:28.7mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 143300-CC2530F32RHAT CC2530F32RHAT 26AJ5340
Product Name RF Transceiver ICs - CC2530F32RHAT RF and Wireless - RF Transceiver ICs Rf Transceiver, Zigbee, 250Kbps, Vqfn-40; Frequency Min Texas Instruments
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz 2394 to 2507 MHz
Sensitivity -97 dBm -97 dBm
Output Power 4.5 dBm 4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details