Texas Instruments RF Transceiver ICs - CC2530F32RHAR CC2530F32RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 202306-CC2530F32RHAR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 32kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202306-CC2530F32RHAR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 32kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2530F32RHAR - 202306-CC2530F32RHAR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2530F32RHAR
202306-CC2530F32RHAR
RF Transceiver ICs - CC2530F32RHAR 202306-CC2530F32RHAR
Manufacturer: Texas Instruments Win Source Part Number: 202306-CC2530F32RHAR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 32kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202306-CC2530F32RHAR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 32kB Flash, 8kB RAM
Power - Output: 4.5dBm
Sensitivity: -97dBm
Data Rate (Max): 250kbps
Current - Receiving: 20.5mA to 24.3mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, USART
GPIO: 21
Current - Transmitting: 28.7mA to 33.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2530F32RHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2530F32RHAR
RF and Wireless - RF Transceiver ICs CC2530F32RHAR
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 202306-CC2530F32RHAR CC2530F32RHAR
Product Name RF Transceiver ICs - CC2530F32RHAR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Output Power 4.5 dBm 4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details