Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2520RHDT CC2520RHDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 012768-CC2520RHDT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 768B RAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 250kbps Current - Receiving: 18.5mA to 22.3mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 25.8mA to 33.6mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC2520RHDR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012768-CC2520RHDT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 768B RAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 250kbps Current - Receiving: 18.5mA to 22.3mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 25.8mA to 33.6mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC2520RHDR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2520RHDT - 012768-CC2520RHDT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2520RHDT
012768-CC2520RHDT
RF Transceiver ICs - CC2520RHDT 012768-CC2520RHDT
Manufacturer: Texas Instruments Win Source Part Number: 012768-CC2520RHDT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 768B RAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 250kbps Current - Receiving: 18.5mA to 22.3mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 25.8mA to 33.6mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC2520RHDR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012768-CC2520RHDT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 768B RAM
Power - Output: 5dBm
Sensitivity: -98dBm
Data Rate (Max): 250kbps
Current - Receiving: 18.5mA to 22.3mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 25.8mA to 33.6mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 28-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.8 V
Alternative Parts (Cross-Reference): CC2520RHDR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ic, Transceiver, Rf, Zigbee, 28Qfn; Frequency Min Texas Instruments - 28AH1990 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver, Rf, Zigbee, 28Qfn; Frequency Min Texas Instruments
28AH1990
Ic, Transceiver, Rf, Zigbee, 28Qfn; Frequency Min Texas Instruments 28AH1990
IC, TRANSCEIVER, RF, ZIGBEE, 28QFN; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:O-QPSK; Receiving Current:24.8mA; Transmitting Current:28.8mA; RF IC Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

IC, TRANSCEIVER, RF, ZIGBEE, 28QFN; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:O-QPSK; Receiving Current:24.8mA; Transmitting Current:28.8mA; RF IC Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Transceiver ICs - CC2520RHDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2520RHDT
RF and Wireless - RF Transceiver ICs CC2520RHDT
IC RF TXRX+MCU 802.15.4 28VFQFN

IC RF TXRX+MCU 802.15.4 28VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 012768-CC2520RHDT 28AH1990 CC2520RHDT
Product Name RF Transceiver ICs - CC2520RHDT Ic, Transceiver, Rf, Zigbee, 28Qfn; Frequency Min Texas Instruments RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2394 to 2507 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details