Texas Instruments RF Transceiver ICs - CC2510F16RSPR CC2510F16RSPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 105164-CC2510F16RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Data Rate (Max): 500kBaud Current - Receiving: 14.7mA to 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART GPIO: 21 Current - Transmitting: 15.5mA to 26mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 105164-CC2510F16RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Data Rate (Max): 500kBaud Current - Receiving: 14.7mA to 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART GPIO: 21 Current - Transmitting: 15.5mA to 26mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2510F16RSPR - 105164-CC2510F16RSPR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2510F16RSPR
105164-CC2510F16RSPR
RF Transceiver ICs - CC2510F16RSPR 105164-CC2510F16RSPR
Manufacturer: Texas Instruments Win Source Part Number: 105164-CC2510F16RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Data Rate (Max): 500kBaud Current - Receiving: 14.7mA to 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART GPIO: 21 Current - Transmitting: 15.5mA to 26mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105164-CC2510F16RSPR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 16kB Flash, 2kB SRAM
Power - Output: 1dBm
Sensitivity: -103dBm
Data Rate (Max): 500kBaud
Current - Receiving: 14.7mA to 22.9mA
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, GFSK, MSK
Serial Interfaces: I2S, SPI, USART
GPIO: 21
Current - Transmitting: 15.5mA to 26mA
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Dimension: 36-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2510F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2510F16RSPR
RF and Wireless - RF Transceiver ICs CC2510F16RSPR
IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 105164-CC2510F16RSPR CC2510F16RSPR
Product Name RF Transceiver ICs - CC2510F16RSPR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -103 dBm -103 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details