Texas Instruments RF Transceiver ICs - CC2400-RTB1 CC2400-RTB1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159429-CC2400-RTB1 Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Frequency: 2.4GHz Operating Supply Voltage: 1.6 V ~ 2 V Power - Output: 0dBm Sensitivity: -101dBm Current - Receiving: 24mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 11mA ~ 19mA Family Name: CC2400 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): ZL70321MNJ; XT-R7020 A4; RC1180HP-RC232; Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159429-CC2400-RTB1 Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Frequency: 2.4GHz Operating Supply Voltage: 1.6 V ~ 2 V Power - Output: 0dBm Sensitivity: -101dBm Current - Receiving: 24mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 11mA ~ 19mA Family Name: CC2400 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): ZL70321MNJ; XT-R7020 A4; RC1180HP-RC232; Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2400-RTB1 - 1159429-CC2400-RTB1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2400-RTB1
1159429-CC2400-RTB1
RF Transceiver ICs - CC2400-RTB1 1159429-CC2400-RTB1
Manufacturer: Texas Instruments Win Source Part Number: 1159429-CC2400-RTB1 Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Frequency: 2.4GHz Operating Supply Voltage: 1.6 V ~ 2 V Power - Output: 0dBm Sensitivity: -101dBm Current - Receiving: 24mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 11mA ~ 19mA Family Name: CC2400 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): ZL70321MNJ; XT-R7020 A4; RC1180HP-RC232; Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159429-CC2400-RTB1
Packaging: Tube
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN
Frequency: 2.4GHz
Operating Supply Voltage: 1.6 V ~ 2 V
Power - Output: 0dBm
Sensitivity: -101dBm
Current - Receiving: 24mA
RF Family/Standard: General ISM > 1GHZ
Modulation: FSK, GFSK
Serial Interfaces: SPI
Current - Transmitting: 11mA ~ 19mA
Family Name: CC2400
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): ZL70321MNJ; XT-R7020 A4; RC1180HP-RC232;
Introduction Date: July 01, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159429-CC2400-RTB1
Product Name RF Transceiver ICs - CC2400-RTB1
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details