Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
RF Family/Standard: General ISM > 1GHZ
Protocol: T1/CEPT
Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK
Frequency: 5kHz
Data Rate (Max): 1Mbps
SIMPLELINK ARM CORTEX-M4 SUB-1 G
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | CC1311R31T0RGZR | |
| Product Name | Connectors,Interconnects | RF and Wireless - RF Transceiver ICs |
| Operating Frequency | 0.0050 MHz | 143 to 1315 MHz |
| Operating Temperature | -40.0 to ? C (-40.0 to ? F) | |
| Data Rate | 1000 kbps | |
| Sensitivity | -121 dBm |