Texas Instruments RF Transceiver ICs - CC1310F32RSMR CC1310F32RSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 865992-CC1310F32RSMR Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 930MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1310 Categories: RF/IF and RFID Case / Package: 32-VQFN (4x4) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-49572-6, 296-49572-2, CC1310F32RSMR-ND, 296-49572-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 865992-CC1310F32RSMR Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 930MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1310 Categories: RF/IF and RFID Case / Package: 32-VQFN (4x4) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-49572-6, 296-49572-2, CC1310F32RSMR-ND, 296-49572-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F32RSMR - 865992-CC1310F32RSMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F32RSMR
865992-CC1310F32RSMR
RF Transceiver ICs - CC1310F32RSMR 865992-CC1310F32RSMR
Manufacturer: Texas Instruments Win Source Part Number: 865992-CC1310F32RSMR Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 930MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1310 Categories: RF/IF and RFID Case / Package: 32-VQFN (4x4) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-49572-6, 296-49572-2, CC1310F32RSMR-ND, 296-49572-1

Manufacturer: Texas Instruments
Win Source Part Number: 865992-CC1310F32RSMR
Series: SimpleLink™
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CC1310
Categories: RF/IF and RFID
Case / Package: 32-VQFN (4x4)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-49572-6, 296-49572-2, CC1310F32RSMR-ND, 296-49572-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 865992-CC1310F32RSMR
Product Name RF Transceiver ICs - CC1310F32RSMR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details