Texas Instruments RF Transceiver ICs - CC1201RHBR CC1201RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851140-CC1201RHBR Features: IC RF Package: Reel - TR Family Name: CC1201 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39977-1, 296-39977-2, CC1201RHBR-ND, 296-39977-6, -296-39977-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851140-CC1201RHBR Features: IC RF Package: Reel - TR Family Name: CC1201 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39977-1, 296-39977-2, CC1201RHBR-ND, 296-39977-6, -296-39977-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1201RHBR - 851140-CC1201RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1201RHBR
851140-CC1201RHBR
RF Transceiver ICs - CC1201RHBR 851140-CC1201RHBR
Manufacturer: Texas Instruments Win Source Part Number: 851140-CC1201RHBR Features: IC RF Package: Reel - TR Family Name: CC1201 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39977-1, 296-39977-2, CC1201RHBR-ND, 296-39977-6, -296-39977-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 851140-CC1201RHBR
Features: IC RF
Package: Reel - TR
Family Name: CC1201
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39977-1, 296-39977-2, CC1201RHBR-ND, 296-39977-6, -296-39977-1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 851140-CC1201RHBR
Product Name RF Transceiver ICs - CC1201RHBR
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details