Texas Instruments RF Transceiver ICs - CC1200RHBR CC1200RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012754-CC1200RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 190MHz, 410MHz to 475MHz, 820MHz to 950MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -123dBm Data Rate (Max): 1.25Mbps Current - Receiving: 19mA to 23.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 33.6mA to 54mA Family Name: CC1200 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1200RHBT; Introduction Date: April 25, 2013 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012754-CC1200RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 190MHz, 410MHz to 475MHz, 820MHz to 950MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -123dBm Data Rate (Max): 1.25Mbps Current - Receiving: 19mA to 23.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 33.6mA to 54mA Family Name: CC1200 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1200RHBT; Introduction Date: April 25, 2013 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1200RHBR - 012754-CC1200RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1200RHBR
012754-CC1200RHBR
RF Transceiver ICs - CC1200RHBR 012754-CC1200RHBR
Manufacturer: Texas Instruments Win Source Part Number: 012754-CC1200RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 190MHz, 410MHz to 475MHz, 820MHz to 950MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -123dBm Data Rate (Max): 1.25Mbps Current - Receiving: 19mA to 23.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 33.6mA to 54mA Family Name: CC1200 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1200RHBT; Introduction Date: April 25, 2013 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012754-CC1200RHBR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 164MHz to 190MHz, 410MHz to 475MHz, 820MHz to 950MHz
Memory Size: 4kB ROM, 256B RAM
Power - Output: 16dBm
Sensitivity: -123dBm
Data Rate (Max): 1.25Mbps
Current - Receiving: 19mA to 23.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 33.6mA to 54mA
Family Name: CC1200
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC1200RHBT;
Introduction Date: April 25, 2013
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 012754-CC1200RHBR
Product Name RF Transceiver ICs - CC1200RHBR
RFID Product Transceiver
Interface SPI
Frequency 1.64E8 to 9.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details