Texas Instruments Standard Linear and Logic Front End, Rf, 850 950 Mhz, 16Vqfn; Frequency Min Texas Instruments CC1190RGVT

Description
FRONT END, RF, 850 - 950 MHZ, 16VQFN; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes
Description
FRONT END, RF, 850 - 950 MHZ, 16VQFN; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Front End, Rf, 850 950 Mhz, 16Vqfn; Frequency Min Texas Instruments - 28AH1986 - Newark, An Avnet Company
Chicago, IL, United States
Front End, Rf, 850 950 Mhz, 16Vqfn; Frequency Min Texas Instruments
28AH1986
Front End, Rf, 850 950 Mhz, 16Vqfn; Frequency Min Texas Instruments 28AH1986
FRONT END, RF, 850 - 950 MHZ, 16VQFN; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes

FRONT END, RF, 850 - 950 MHZ, 16VQFN; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Amplifiers
Product Number 28AH1986
Product Name Front End, Rf, 850 950 Mhz, 16Vqfn; Frequency Min Texas Instruments
RoHS Compliant RoHS
Frequency Range 950 MHz
Minimum Gain 27.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB719N7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Noise Figure 1.2 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2603L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details