Texas Instruments 1 GHz QFN Rf Receiver CC113LRGPT

Description
Value line Sub-1 GHz wireless receiver 20-QFN -40 to 85 Product overview: CC113LRGPT from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 GHz, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1 GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRGPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Value line Sub-1 GHz wireless receiver 20-QFN -40 to 85 Product overview: CC113LRGPT from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 GHz, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1 GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRGPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 GHz QFN Rf Receiver
870-CC113LRGPT
1 GHz QFN Rf Receiver 870-CC113LRGPT
Value line Sub-1 GHz wireless receiver 20-QFN -40 to 85 Product overview: CC113LRGPT from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 GHz, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1 GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRGPT can be used for catalog matching and distributor lookup.

Value line Sub-1 GHz wireless receiver 20-QFN -40 to 85 Product overview: CC113LRGPT from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 GHz, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1 GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRGPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - CC113LRGPT - 771256-CC113LRGPT - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - CC113LRGPT
771256-CC113LRGPT
RF Receivers - CC113LRGPT 771256-CC113LRGPT
Manufacturer: Texas Instruments Win Source Part Number: 771256-CC113LRGPT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Applications: General Frequency: 315MHz, 433MHz, 868MHz, 915MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -116dBm Modulation or Protocol: FSK, GFSK, OOK Current - Receiving: 17.1mA Antenna Connector: PCB, Surface Mount Family Name: CC113L Categories: RF/IF and RFID Manufacturer Package: 20-QFN (4x4) Data Rate (Maximum): 600kbps Alternative Parts (Cross-Reference): Si4355-C2A-GM; Si4355-C2A-GMR; Si4355-B1A-FMR; SI4313-B1-FMR; ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771256-CC113LRGPT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Applications: General
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Data Interface: PCB, Surface Mount
Sensitivity: -116dBm
Modulation or Protocol: FSK, GFSK, OOK
Current - Receiving: 17.1mA
Antenna Connector: PCB, Surface Mount
Family Name: CC113L
Categories: RF/IF and RFID
Manufacturer Package: 20-QFN (4x4)
Data Rate (Maximum): 600kbps
Alternative Parts (Cross-Reference): Si4355-C2A-GM; Si4355-C2A-GMR; Si4355-B1A-FMR; SI4313-B1-FMR;
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Receivers - CC113LRGPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
CC113LRGPT
RF and Wireless - RF Receivers CC113LRGPT
RF RX FSK/GFSK 315/433MHZ 20QFN

RF RX FSK/GFSK 315/433MHZ 20QFN

Supplier's Site
RF Receivers - CC113LRGPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
CC113LRGPT
RF Receivers CC113LRGPT
- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)

- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Transceivers RF Receivers RF Receivers
Product Number 870-CC113LRGPT 771256-CC113LRGPT CC113LRGPT CC113LRGPT
Product Name 1 GHz QFN Rf Receiver RF Receivers - CC113LRGPT RF and Wireless - RF Receivers RF Receivers
Package Type Tape and Reel Surface Mount; Surface Mount Surface Mount; 20-VFQFN Exposed Pad
Features RoHS RoHS
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 to 1.8 volts 1.8 to 3.6 volts
Supply Current 17.1 mA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IA - 874157-ICL3223IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details