Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T ISL3155EIUZ-T

Description
Manufacturer: Intersil Win Source Part Number: 875618-ISL3155EIUZ-T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875618-ISL3155EIUZ-T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T - 875618-ISL3155EIUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T
875618-ISL3155EIUZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T 875618-ISL3155EIUZ-T
Manufacturer: Intersil Win Source Part Number: 875618-ISL3155EIUZ-T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 875618-ISL3155EIUZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 875618-ISL3155EIUZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details