Texas Instruments RF Transceiver ICs - CC1120RHMR CC1120RHMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 202286-CC1120RHMR Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -127dBm Data Rate (Max): 200kbps Current - Receiving: 17mA to 23mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 32mA to 54mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): MAX7032ATJ+T; CC1120RHBT; CC1120RHMT; CC1120RHMR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202286-CC1120RHMR Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -127dBm Data Rate (Max): 200kbps Current - Receiving: 17mA to 23mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 32mA to 54mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): MAX7032ATJ+T; CC1120RHBT; CC1120RHMT; CC1120RHMR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1120RHMR - 202286-CC1120RHMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1120RHMR
202286-CC1120RHMR
RF Transceiver ICs - CC1120RHMR 202286-CC1120RHMR
Manufacturer: Texas Instruments Win Source Part Number: 202286-CC1120RHMR Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -127dBm Data Rate (Max): 200kbps Current - Receiving: 17mA to 23mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 32mA to 54mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): MAX7032ATJ+T; CC1120RHBT; CC1120RHMT; CC1120RHMR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202286-CC1120RHMR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz
Memory Size: 4kB ROM, 256B RAM
Power - Output: 16dBm
Sensitivity: -127dBm
Data Rate (Max): 200kbps
Current - Receiving: 17mA to 23mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 32mA to 54mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): MAX7032ATJ+T; CC1120RHBT; CC1120RHMT; CC1120RHMR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 202286-CC1120RHMR
Product Name RF Transceiver ICs - CC1120RHMR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details