Texas Instruments Standard Linear and Logic RF ICs CC1120RHBT

Description
RF Transceiver for Narrowband VQFN32EP
Request a Quote
Description
RF Transceiver for Narrowband VQFN32EP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 7984488 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
7984488
RF ICs 7984488
RF Transceiver for Narrowband VQFN32EP

RF Transceiver for Narrowband VQFN32EP

Supplier's Site
RF ICs - 7984488P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
7984488P
RF ICs 7984488P
RF Transceiver for Narrowband VQFN32EP

RF Transceiver for Narrowband VQFN32EP

Supplier's Site
RF ICs - 9212782 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
9212782
RF ICs 9212782
RF Transceiver for Narrowband VQFN32EP

RF Transceiver for Narrowband VQFN32EP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 7984488 7984488P
Product Name RF ICs RF ICs
Package Type Vqfn VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
RF Coaxial Switches - NMS12ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T(Terminated)
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details