Texas Instruments RF Transceiver ICs - CC1111F16RSPR CC1111F16RSPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 110080-CC1111F16RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART, USB GPIO: 19 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Security, Industrial, Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 110080-CC1111F16RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART, USB GPIO: 19 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Security, Industrial, Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1111F16RSPR - 110080-CC1111F16RSPR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1111F16RSPR
110080-CC1111F16RSPR
RF Transceiver ICs - CC1111F16RSPR 110080-CC1111F16RSPR
Manufacturer: Texas Instruments Win Source Part Number: 110080-CC1111F16RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART, USB GPIO: 19 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Security, Industrial, Communications & Networking, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 110080-CC1111F16RSPR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz
Memory Size: 16kB Flash, 2kB SRAM
Power - Output: 10dBm
Sensitivity: -112dBm
Data Rate (Max): 500kBaud
Current - Receiving: 16.2mA to 21.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: I2S, USART, USB
GPIO: 19
Current - Transmitting: 18mA to 36.2mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Dimension: 36-VFQFN Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Wireless, Security, Industrial, Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 110080-CC1111F16RSPR
Product Name RF Transceiver ICs - CC1111F16RSPR
Applications Mobile / Wireless Systems
Operating Temperature 0.0 to 85.0 C (32.0 to 185.0 F)
Operating Frequency 300 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details