Texas Instruments RF Transceiver ICs - CC1110F8RSP CC1110F8RSP

Description
Manufacturer: Texas Instruments Win Source Part Number: 914930-CC1110F8RSP Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad Package: Tray Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: CC1110F Categories: RF/IF and RFID Case / Package: 36-VQFN (6x6) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32620, CC1110F8RSP-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 914930-CC1110F8RSP Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad Package: Tray Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: CC1110F Categories: RF/IF and RFID Case / Package: 36-VQFN (6x6) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32620, CC1110F8RSP-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1110F8RSP - 914930-CC1110F8RSP - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1110F8RSP
914930-CC1110F8RSP
RF Transceiver ICs - CC1110F8RSP 914930-CC1110F8RSP
Manufacturer: Texas Instruments Win Source Part Number: 914930-CC1110F8RSP Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad Package: Tray Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: CC1110F Categories: RF/IF and RFID Case / Package: 36-VQFN (6x6) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32620, CC1110F8RSP-ND

Manufacturer: Texas Instruments
Win Source Part Number: 914930-CC1110F8RSP
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
Package: Tray
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CC1110F
Categories: RF/IF and RFID
Case / Package: 36-VQFN (6x6)
ECCN: 5A002A1 TI
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32620, CC1110F8RSP-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 914930-CC1110F8RSP
Product Name RF Transceiver ICs - CC1110F8RSP
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details