Texas Instruments RF Transceiver ICs - CC1101RTKR CC1101RTKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 131660-CC1101RTKR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Family Name: CC1101 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1101RTK; CC1101RGPR; CC1101RGP; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Wireless, Power Management, Industrial, Automotive, Medical
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131660-CC1101RTKR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Family Name: CC1101 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1101RTK; CC1101RGPR; CC1101RGP; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Wireless, Power Management, Industrial, Automotive, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1101RTKR - 131660-CC1101RTKR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1101RTKR
131660-CC1101RTKR
RF Transceiver ICs - CC1101RTKR 131660-CC1101RTKR
Manufacturer: Texas Instruments Win Source Part Number: 131660-CC1101RTKR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Family Name: CC1101 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1101RTK; CC1101RGPR; CC1101RGP; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Wireless, Power Management, Industrial, Automotive, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 131660-CC1101RTKR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz
Power - Output: 12dBm
Sensitivity: -116dBm
Data Rate (Max): 600kbps
Current - Receiving: 14.3mA to 17.1mA
RF Family/Standard: General ISM
Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 12.3mA to 34.2mA
Family Name: CC1101
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): CC1101RTK; CC1101RGPR; CC1101RGP;
Introduction Date: August 13, 2007
ECCN: EAR99
Country of Origin: Singapore, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Wireless, Power Management, Industrial, Automotive, Medical

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1101RTKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1101RTKR
RF and Wireless - RF Transceiver ICs CC1101RTKR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 131660-CC1101RTKR CC1101RTKR
Product Name RF Transceiver ICs - CC1101RTKR RF and Wireless - RF Transceiver ICs
Applications Mobile / Wireless Systems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz 300 to 928 MHz
Sensitivity -116 dBm -116 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details