Texas Instruments RF and Wireless - RF Transceiver ICs CC1101RTK

Description
IC RF TXRX ISM<1GHZ>
Description
IC RF TXRX ISM<1GHZ>
Datasheet Summary
Powered by GS/AI

The CC1101RTK is a low-power sub-1 GHz RF transceiver IC designed for ultra-low-power wireless applications, operating in the 315, 433, 868, and 915 MHz ISM/SRD bands. It features a highly configurable baseband modem that supports various modulation formats and a programmable data rate of up to 600 kbps. The device includes extensive hardware support for packet handling, data buffering, and burst transmissions, with separate 64-byte transmit and receive FIFOs. Key specifications include a sensitivity of -116 dBm at 0.6 kBaud for 433 MHz and -112 dBm at 1.2 kBaud for 868 MHz, with low current consumption of 14.7 mA in receive mode. The CC1101RTK also offers a programmable output power of up to +12 dBm across all supported frequencies. It is suitable for applications such as wireless alarm systems, industrial monitoring, and home automation. The device is packaged in a compact 20-pin VQFN format and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CC1101RTK is a low-power sub-1 GHz RF transceiver IC designed for ultra-low-power wireless applications, operating in the 315, 433, 868, and 915 MHz ISM/SRD bands. It features a highly configurable baseband modem that supports various modulation formats and a programmable data rate of up to 600 kbps. The device includes extensive hardware support for packet handling, data buffering, and burst transmissions, with separate 64-byte transmit and receive FIFOs. Key specifications include a sensitivity of -116 dBm at 0.6 kBaud for 433 MHz and -112 dBm at 1.2 kBaud for 868 MHz, with low current consumption of 14.7 mA in receive mode. The CC1101RTK also offers a programmable output power of up to +12 dBm across all supported frequencies. It is suitable for applications such as wireless alarm systems, industrial monitoring, and home automation. The device is packaged in a compact 20-pin VQFN format and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - CC1101RTK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1101RTK
RF and Wireless - RF Transceiver ICs CC1101RTK
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers
Product Number CC1101RTK
Product Name RF and Wireless - RF Transceiver ICs
Operating Frequency 300 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details