Manufacturer: Texas Instruments
Win Source Part Number: 865885-CC01366AC2TR
Series: *
Features: IC Channel
Package: Reel - TR
Part Status: Obsolete
Family Name: CC013
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
IC GATE MTL CMOS 44-PLCC Product overview: CC01366AC2TR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CC01366AC2TR can be used for catalog matching and distributor lookup.
IC GATE MTL CMOS 44-PLCC
IC GATE MTL CMOS 44-PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 865885-CC01366AC2TR | 705-CC01366AC2TR | CC01366AC2TR | CC01366AC2TR | CC01366AC2TR |
| Product Name | Logic - Logic - Gates and Inverters - CC01366AC2TR | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT |