Win Source Part Number: 1351322-CAXC4T245QRS
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, 74AXC
Package: Tape & Reel
Standard Package: 3,000
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 0.65V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: CAXC4T245
Automotive 4-bit dual-supply bus transceiver w/ configurable voltage translation, 3-state output 16-UQFN -40 to 125 Product overview: CAXC4T245QRSVRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CAXC4T245QRSVRQ1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1351322-CAXC4T245QRSVRQ1 | 704-CAXC4T245QRSVRQ1 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Automotive Dual Interface Transceiver IC |
| Device Type | Receiver; Transceiver; Buffer | Transceiver |