Texas Instruments SN74AHCT1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate CAHCT1G32QDBVRQ1

Description
Automotive Catalog Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote
Description
Automotive Catalog Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT1G32-Q1 is an automotive-grade single 2-input positive-OR gate with an operating voltage range of 4.5V to 5.5V, a maximum propagation delay of 9.5ns at 5V, and an output drive of ±8mA at 5V. It is available in the SOT-23 (DBV) package measuring 2.9mm × 2.8mm, supports TTL-voltage compatible inputs, and operates over a temperature range of -40°C to 125°C. The device is qualified for automotive applications and consumes a maximum of 20µA supply current.

Datasheet Summary
Powered by GS/AI

The SN74AHCT1G32-Q1 is an automotive-grade single 2-input positive-OR gate with an operating voltage range of 4.5V to 5.5V, a maximum propagation delay of 9.5ns at 5V, and an output drive of ±8mA at 5V. It is available in the SOT-23 (DBV) package measuring 2.9mm × 2.8mm, supports TTL-voltage compatible inputs, and operates over a temperature range of -40°C to 125°C. The device is qualified for automotive applications and consumes a maximum of 20µA supply current.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate - CAHCT1G32QDBVRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate
CAHCT1G32QDBVRQ1
SN74AHCT1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate CAHCT1G32QDBVRQ1
Automotive Catalog Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Automotive Catalog Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-23141-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23141-1-ND
Gates and Inverters 296-23141-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-23141-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23141-6-ND
Gates and Inverters 296-23141-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-23141-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23141-2-ND
Gates and Inverters 296-23141-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
 - CAHCT1G32QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CAHCT1G32QDBVRQ1 - 012621-CAHCT1G32QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CAHCT1G32QDBVRQ1
012621-CAHCT1G32QDBVRQ1
Logic - Logic - Gates and Inverters - CAHCT1G32QDBVRQ1 012621-CAHCT1G32QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 012621-CAHCT1G32QDBV RQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012621-CAHCT1G32QDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-CAHCT1G32QDBVRQ1
5.5V SOT-23 Logic IC 705-CAHCT1G32QDBVRQ1
CMOS OR Gate IC, 2-Input, 5.5V, SOT-23-5 Product overview: CAHCT1G32QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CAHCT1G32QDBVRQ1 can be used for catalog matching and distributor lookup.

CMOS OR Gate IC, 2-Input, 5.5V, SOT-23-5 Product overview: CAHCT1G32QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CAHCT1G32QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CAHCT1G32QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CAHCT1G32QDBVRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters CAHCT1G32QDBVRQ1
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CAHCT1G32QDBVRQ1
Logic Gates CAHCT1G32QDBVRQ1
Logic Gates Auto Cat Sgl 2-Input Pos-OR Gate

Logic Gates Auto Cat Sgl 2-Input Pos-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - CAHCT1G32QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CAHCT1G32QDBVRQ1
Logic - Gates and Inverters CAHCT1G32QDBVRQ1
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - CAHCT1G32QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CAHCT1G32QDBVRQ1
Gates and Inverters CAHCT1G32QDBVRQ1
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now
Gates and Inverters - CAHCT1G32QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CAHCT1G32QDBVRQ1
Gates and Inverters CAHCT1G32QDBVRQ1
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CAHCT1G32QDBVRQ1 296-23141-1-ND CAHCT1G32QDBVRQ1 012621-CAHCT1G32QDBVRQ1 705-CAHCT1G32QDBVRQ1 CAHCT1G32QDBVRQ1 CAHCT1G32QDBVRQ1 CAHCT1G32QDBVRQ1 CAHCT1G32QDBVRQ1 CAHCT1G32QDBVRQ1
Product Name SN74AHCT1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - CAHCT1G32QDBVRQ1 5.5V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR OR OR NOT; OR; OR Gate OR; OR GATE OR NOT; OR OR; OR Gate OR; OR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AHCT CMOS
Propagation Delay 8 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers