The SN74AHCT126-Q1 is an automotive quadruple bus buffer gate with 3-state outputs, available in a 14-pin TSSOP package measuring 5mm × 6.4mm. It operates from 4.5V to 5.5V with ±8mA output drive capability at 5V, features TTL-voltage-compatib
Automotive Catalog Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 125
Quad Buffer Gate 3-State 5V 4-Ch CMOS 14-TSSOP Product overview: CAHCT126QPWRG4Q1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CAHCT126QPWRG4Q1
Bus Driver, AHCT/VHCT/VT Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CAHCT126QPWRG4Q1 | 704-CAHCT126QPWRG4Q1 | CAHCT126QPWRG4Q1 |
| Product Name | SN74AHCT126-Q1 Automotive Catalog Quadruple Bus Buffer Gates With 3-State Outputs | Quad 5V TSSOP Interface Transceiver IC | |
| Technology | AHCT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |