Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Management - BQ771807DPJT BQ771807DPJT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024196-BQ771807DPJT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 8-WSON (3x4) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024196-BQ771807DPJT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 8-WSON (3x4) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771807DPJT - 1024196-BQ771807DPJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771807DPJT
1024196-BQ771807DPJT
PMIC - PMIC - Battery Management - BQ771807DPJT 1024196-BQ771807DPJT
Manufacturer: Texas Instruments Win Source Part Number: 1024196-BQ771807DPJT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 8-WSON (3x4) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024196-BQ771807DPJT
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 8-WSON (3x4)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ771807DPJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ771807DPJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ771807DPJT
IC BATT PROT LI-ION 2-5CEL 8WSON

IC BATT PROT LI-ION 2-5CEL 8WSON

Supplier's Site
Battery Management - BQ771807DPJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ771807DPJT
Battery Management BQ771807DPJT
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024196-BQ771807DPJT BQ771807DPJT BQ771807DPJT
Product Name PMIC - PMIC - Battery Management - BQ771807DPJT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Voltage References - 7385364 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details