Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ76PL455ATPFCTQ1 BQ76PL455ATPFCTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024186-BQ76PL455ATP FCTQ1 Packaging: Reel - TR Fault Protection: Over/Under Voltage Number of Cells: 6 to 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 80-TQFP (12x12) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ76PL455ATPFCRQ1; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024186-BQ76PL455ATP FCTQ1 Packaging: Reel - TR Fault Protection: Over/Under Voltage Number of Cells: 6 to 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 80-TQFP (12x12) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ76PL455ATPFCRQ1; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ76PL455ATPFCTQ1 - 1024186-BQ76PL455ATPFCTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ76PL455ATPFCTQ1
1024186-BQ76PL455ATPFCTQ1
PMIC - PMIC - Battery Management - BQ76PL455ATPFCTQ1 1024186-BQ76PL455ATPFCTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1024186-BQ76PL455ATP FCTQ1 Packaging: Reel - TR Fault Protection: Over/Under Voltage Number of Cells: 6 to 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 80-TQFP (12x12) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ76PL455ATPFCRQ1; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1024186-BQ76PL455ATPFCTQ1
Packaging: Reel - TR
Fault Protection: Over/Under Voltage
Number of Cells: 6 to 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 80-TQFP (12x12)
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): BQ76PL455ATPFCRQ1;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ76PL455ATPFCTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ76PL455ATPFCTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ76PL455ATPFCTQ1
IC BATT MFUNC 6-16CELL 80TQFP

IC BATT MFUNC 6-16CELL 80TQFP

Supplier's Site
Battery Management - BQ76PL455ATPFCTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ76PL455ATPFCTQ1
Battery Management BQ76PL455ATPFCTQ1
Battery Multi-Function Controller IC 80-TQFP (12x12)

Battery Multi-Function Controller IC 80-TQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024186-BQ76PL455ATPFCTQ1 BQ76PL455ATPFCTQ1 BQ76PL455ATPFCTQ1
Product Name PMIC - PMIC - Battery Management - BQ76PL455ATPFCTQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details