Texas Instruments BQ51013 Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant BQ51013YFFT

Description
Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 28-DSBGA 0 to 125
Request a Quote Datasheet
Description
Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 28-DSBGA 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ51013 Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant - BQ51013YFFT - Texas Instruments
Dallas, TX, United States
BQ51013 Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant
BQ51013YFFT
BQ51013 Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant BQ51013YFFT
Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 28-DSBGA 0 to 125

Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 28-DSBGA 0 to 125

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ51013YFFT - 143707-BQ51013YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ51013YFFT
143707-BQ51013YFFT
PMIC - PMIC - Power Management - Specialized - BQ51013YFFT 143707-BQ51013YFFT
Manufacturer: Texas Instruments Win Source Part Number: 143707-BQ51013YFFT Packaging: Reel - TR Applications: Wireless Power Receiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 125°C Case / Package: 28-DSBGA (2.79x1.59) Supply Voltage - Operating: 4 V to 10 V Operating Supply Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143707-BQ51013YFFT
Packaging: Reel - TR
Applications: Wireless Power Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 125°C
Case / Package: 28-DSBGA (2.79x1.59)
Supply Voltage - Operating: 4 V to 10 V
Operating Supply Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BQ51013YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ51013YFFT
Power Management - Specialized BQ51013YFFT
Wireless Power Receiver PMIC 28-DSBGA

Wireless Power Receiver PMIC 28-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ51013YFFT 143707-BQ51013YFFT BQ51013YFFT
Product Name BQ51013 Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant PMIC - PMIC - Power Management - Specialized - BQ51013YFFT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers