Texas Instruments BQ51013 Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant BQ51013YFFR

Description
Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 28-DSBGA 0 to 125
Request a Quote Datasheet
Description
Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 28-DSBGA 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ51013 Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant - BQ51013YFFR - Texas Instruments
Dallas, TX, United States
BQ51013 Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant
BQ51013YFFR
BQ51013 Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant BQ51013YFFR
Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 28-DSBGA 0 to 125

Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 28-DSBGA 0 to 125

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ51013YFFR - 201367-BQ51013YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ51013YFFR
201367-BQ51013YFFR
PMIC - PMIC - Power Management - Specialized - BQ51013YFFR 201367-BQ51013YFFR
Manufacturer: Texas Instruments Win Source Part Number: 201367-BQ51013YFFR Packaging: Reel - TR Applications: Wireless Power Receiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 125°C Case / Package: 28-DSBGA (2.79x1.59) Supply Voltage - Operating: 4 V to 10 V Operating Supply Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201367-BQ51013YFFR
Packaging: Reel - TR
Applications: Wireless Power Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 125°C
Case / Package: 28-DSBGA (2.79x1.59)
Supply Voltage - Operating: 4 V to 10 V
Operating Supply Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BQ51013YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ51013YFFR
Power Management - Specialized BQ51013YFFR
Wireless Power Receiver PMIC 28-DSBGA

Wireless Power Receiver PMIC 28-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ51013YFFR 201367-BQ51013YFFR BQ51013YFFR
Product Name BQ51013 Generation 2 Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant PMIC - PMIC - Power Management - Specialized - BQ51013YFFR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Hard To Find - 7702BI - 1133666-7702BI - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers